Pulse Electronics Corporation Ethernet Transformer H1012NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H1012NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H1012NL
Ethernet Transformer H1012NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
SMD Pulse Transformer - 166-H1012NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-H1012NL
SMD Pulse Transformer 166-H1012NL
MODULE TRANSFMR SNGL LAN 16P SMD Product overview: H1012NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1012NL can be used for catalog matching and distributor lookup.

MODULE TRANSFMR SNGL LAN 16P SMD Product overview: H1012NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1012NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - H1012NL - 1178106-H1012NL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - H1012NL
1178106-H1012NL
Electronic Surplus - H1012NL 1178106-H1012NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178106-H1012NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.11 oz (3.13g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 20 MSL Level: 3 (168 Hours) Parts Dimension: 1.000" L x 0.390" W (25.40mm x 9.91mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178106-H1012NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Weight: 0.11 oz (3.13g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.245" (6.22mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 20
MSL Level: 3 (168 Hours)
Parts Dimension: 1.000" L x 0.390" W (25.40mm x 9.91mm)

Buy Now
Pulse Transformers - 553-1317-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1317-5-ND
Pulse Transformers 553-1317-5-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H1012NL
Transformers - Pulse Transformers H1012NL
MODULE TRANSFMR SNGL LAN 16P SMD

MODULE TRANSFMR SNGL LAN 16P SMD

Supplier's Site
Pulse Transformers - H1012NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
H1012NL
Pulse Transformers H1012NL
MODULE TRANSFMR SNGL LAN 16P SMD

MODULE TRANSFMR SNGL LAN 16P SMD

Supplier's Site Datasheet
Mdl,sin,100D,1 Pulse Electronics - 51AK2820 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,sin,100D,1 Pulse Electronics
51AK2820
Mdl,sin,100D,1 Pulse Electronics 51AK2820
MDL,SIN,100D,1:1,SMT ,TU, RPB ROHS COMPLIANT: YES

MDL,SIN,100D,1:1,SMT,TU, RPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Isolation Transformer - 51933920 - Radwell International
Willingboro, NJ, United States
Isolation Transformer
51933920
Isolation Transformer 51933920
DATACOM TRANSFORMER, 10/100 BASE-T APPLICATION(S), 1CT:1CT. FREE 2 YEAR RADWELL WARRANTY

DATACOM TRANSFORMER, 10/100 BASE-T APPLICATION(S), 1CT:1CT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H1012NL
Audio Transformers / Signal Transformers H1012NL
Audio Transformers / Signal Transformers 10/100BaseT SMD NPoE 1-Port

Audio Transformers / Signal Transformers 10/100BaseT SMD NPoE 1-Port

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Power Transformers Transformers
Product Number H1012NL 166-H1012NL 1178106-H1012NL 553-1317-5-ND H1012NL H1012NL 51AK2820 51933920 H1012NL
Product Name Ethernet Transformer SMD Pulse Transformer Electronic Surplus - H1012NL Pulse Transformers Transformers - Pulse Transformers Pulse Transformers Mdl,sin,100D,1 Pulse Electronics Isolation Transformer Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data