Pulse Electronics Corporation Ethernet Transformer H5007NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H5007NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H5007NL
Ethernet Transformer H5007NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - 553-1334-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1334-ND
Pulse Transformers 553-1334-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-H5007NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H5007NL
Pulse Transformer 166-H5007NL
MODULE SINGLE GIGABIT LAN 24SOIC Product overview: H5007NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5007NL can be used for catalog matching and distributor lookup.

MODULE SINGLE GIGABIT LAN 24SOIC Product overview: H5007NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5007NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H5007NL
Audio Transformers / Signal Transformers H5007NL
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 1-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 1-Port

Buy Now Datasheet
Pulse Transformers - H5007NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
H5007NL
Pulse Transformers H5007NL
MODULE SINGLE GIGABIT LAN 24SOIC

MODULE SINGLE GIGABIT LAN 24SOIC

Supplier's Site Datasheet
Poe Transformer, 1 Pulse Electronics - 60AC4492 - Newark, An Avnet Company
Chicago, IL, United States
Poe Transformer, 1 Pulse Electronics
60AC4492
Poe Transformer, 1 Pulse Electronics 60AC4492
POE TRANSFORMER, 1:1, 1PORT, 1000BASE-T; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

POE TRANSFORMER, 1:1, 1PORT, 1000BASE-T; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transformer/Yoke PC Board Mount - 108858440 - Radwell International
Willingboro, NJ, United States
Transformer/Yoke PC Board Mount
108858440
Transformer/Yoke PC Board Mount 108858440
DATACOM TRANSFORMER, 1000 BASE-T APPLICATION(S), 1:1, SOIC-24. FREE 2 YEAR RADWELL WARRANTY

DATACOM TRANSFORMER, 1000 BASE-T APPLICATION(S), 1:1, SOIC-24. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, China
Transformers - Pulse Transformers
H5007NL
Transformers - Pulse Transformers H5007NL
MODULE SINGLE GIGABIT LAN 24SOIC

MODULE SINGLE GIGABIT LAN 24SOIC

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Power Transformers Transformers
Product Number H5007NL 553-1334-ND 166-H5007NL H5007NL H5007NL 60AC4492 108858440 H5007NL
Product Name Ethernet Transformer Pulse Transformers Pulse Transformer Audio Transformers / Signal Transformers Pulse Transformers Poe Transformer, 1 Pulse Electronics Transformer/Yoke PC Board Mount Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data