Pulse Electronics Corporation Ethernet Transformer H5G1002NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H5G1002NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H5G1002NL
Ethernet Transformer H5G1002NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - 553-H5G1002NL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-H5G1002NL-ND
Pulse Transformers 553-H5G1002NL-ND
180µH Pulse Transformer Surface Mount

180µH Pulse Transformer Surface Mount

Buy Now Datasheet
Transformer, 1 Pulse Electronics - 60AC4490 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1 Pulse Electronics
60AC4490
Transformer, 1 Pulse Electronics 60AC4490
TRANSFORMER, 1:1, 1PORT, 5GBASE-T, SMT; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:180µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C; Product Range:-RoHS Compliant: Yes

TRANSFORMER, 1:1, 1PORT, 5GBASE-T, SMT; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:180µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C; Product Range:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H5G1002NL
Audio Transformers / Signal Transformers H5G1002NL
Audio Transformers / Signal Transformers 5GBase-T PoE 60W Sgl Port 1:1 4Pair

Audio Transformers / Signal Transformers 5GBase-T PoE 60W Sgl Port 1:1 4Pair

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
H5G1002NL
Transformers - Pulse Transformers H5G1002NL
PULSE XFMR 180UH

PULSE XFMR 180UH

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number H5G1002NL 553-H5G1002NL-ND 60AC4490 H5G1002NL H5G1002NL
Product Name Ethernet Transformer Pulse Transformers Transformer, 1 Pulse Electronics Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details