Pulse Electronics Corporation Ethernet Transformer H6080NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H6080NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H6080NL
Ethernet Transformer H6080NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - H6080NL - 811116-H6080NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H6080NL
811116-H6080NL
Pulse Transformers - H6080NL 811116-H6080NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 811116-H6080NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.14 oz (3.99 g) Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.095" L x 0.480" W (27.81mm x 12.19mm) Height - Seated (Maximum): 0.295" (7.49mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 811116-H6080NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Weight: 0.14 oz (3.99 g)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 1.095" L x 0.480" W (27.81mm x 12.19mm)
Height - Seated (Maximum): 0.295" (7.49mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)

Buy Now
Pulse Transformers - 553-1659-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1659-5-ND
Pulse Transformers 553-1659-5-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-H6080NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H6080NL
Pulse Transformer 166-H6080NL
XFRMR MODUL GIGABT 2PORT POE 1:1 Product overview: H6080NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H6080NL can be used for catalog matching and distributor lookup.

XFRMR MODUL GIGABT 2PORT POE 1:1 Product overview: H6080NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H6080NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H6080NL
Audio Transformers / Signal Transformers H6080NL
Audio Transformers / Signal Transformers 1000Base-T SMD PoE 350uH .65Ohms 2-Port

Audio Transformers / Signal Transformers 1000Base-T SMD PoE 350uH .65Ohms 2-Port

Buy Now Datasheet
XFRMR MODUL GIGABT 2PORT POE 1:1 - 664-H6080NL - Utmel Electronic Limited
Hong Kong, China
XFRMR MODUL GIGABT 2PORT POE 1:1
664-H6080NL
XFRMR MODUL GIGABT 2PORT POE 1:1 664-H6080NL
XFRMR MODUL GIGABT 2PORT POE 1:1

XFRMR MODUL GIGABT 2PORT POE 1:1

Supplier's Site
Pulse Transformers - H6080NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
H6080NL
Pulse Transformers H6080NL
XFRMR MODUL GIGABT 2PORT POE 1:1

XFRMR MODUL GIGABT 2PORT POE 1:1

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
H6080NL
Transformers - Pulse Transformers H6080NL
XFRMR MODUL GIGABT 2PORT POE 1:1

XFRMR MODUL GIGABT 2PORT POE 1:1

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number H6080NL 811116-H6080NL 553-1659-5-ND 166-H6080NL H6080NL 664-H6080NL H6080NL H6080NL
Product Name Ethernet Transformer Pulse Transformers - H6080NL Pulse Transformers Pulse Transformer Audio Transformers / Signal Transformers XFRMR MODUL GIGABT 2PORT POE 1:1 Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
PC Mount Flat Pack™ Power Transformers - FP56-200 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
5 suppliers