Pulse Electronics Corporation BMS TRANSFORMER/CHOKE HM1238NL

Description
Pulse Electronics Networking BU supplies an extensive line of high-quality signal transformer components to OEMs, ODMs and manufacturers around the globe. Each of our 700+ signal transformers are designed to meet the most stringent standards for network application requirements and are available for high volume production.
Request a Quote Datasheet
Description
Pulse Electronics Networking BU supplies an extensive line of high-quality signal transformer components to OEMs, ODMs and manufacturers around the globe. Each of our 700+ signal transformers are designed to meet the most stringent standards for network application requirements and are available for high volume production.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BMS TRANSFORMER/CHOKE - HM1238NL - Pulse Electronics Corporation
San Diego, CA, USA
BMS TRANSFORMER/CHOKE
HM1238NL
BMS TRANSFORMER/CHOKE HM1238NL
Pulse Electronics Networking BU supplies an extensive line of high-quality signal transformer components to OEMs, ODMs and manufacturers around the globe. Each of our 700+ signal transformers are designed to meet the most stringent standards for network application requirements and are available for high volume production.

Pulse Electronics Networking BU supplies an extensive line of high-quality signal transformer components to OEMs, ODMs and manufacturers around the globe. Each of our 700+ signal transformers are designed to meet the most stringent standards for network application requirements and are available for high volume production.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1015686-HM1238NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1015686-HM1238NL
Transformers - Pulse Transformers 1015686-HM1238NL
Win Source Part Number: 1015686-HM1238NL Category: Transformers>Pulse Transformers Package: Tube Inductance: 300µH Height - Seated (Max): 0.167" (4.25mm) Standard Package: 60 Mounting: SMD (SMT) Dimension: 0.413" L x 0.330" W (10.50mm x 8.38mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-1029-5

Win Source Part Number: 1015686-HM1238NL
Category: Transformers>Pulse Transformers
Package: Tube
Inductance: 300µH
Height - Seated (Max): 0.167" (4.25mm)
Standard Package: 60
Mounting: SMD (SMT)
Dimension: 0.413" L x 0.330" W (10.50mm x 8.38mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 1840-1029-5

Buy Now Datasheet
Pulse Transformers - 553-HM1238NL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM1238NL-ND
Pulse Transformers 553-HM1238NL-ND
300µH Pulse Transformer 1:1 Surface Mount

300µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HM1238NL
Transformers - Pulse Transformers HM1238NL
XFMR CMC MODULE AECQ BATT MNGT

XFMR CMC MODULE AECQ BATT MNGT

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HM1238NL
Audio Transformers / Signal Transformers HM1238NL
Audio Transformers / Signal Transformers MDL SIN XFMR-CMC AEC-Q200

Audio Transformers / Signal Transformers MDL SIN XFMR-CMC AEC-Q200

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number HM1238NL 1015686-HM1238NL 553-HM1238NL-ND HM1238NL HM1238NL
Product Name BMS TRANSFORMER/CHOKE Transformers - Pulse Transformers Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
FL Series CCFL Transformers - FL2015-6L FL2015-6LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - A108162-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details