Pulse Electronics Corporation Pulse Transformers HM2102NLT

Description
150µH Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
150µH Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-HM2102NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM2102NLTDKR-ND
Pulse Transformers 553-HM2102NLTDKR-ND
150µH Pulse Transformer 1:1 Surface Mount

150µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HM2102NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM2102NLTCT-ND
Pulse Transformers 553-HM2102NLTCT-ND
150µH Pulse Transformer 1:1 Surface Mount

150µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HM2102NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM2102NLTTR-ND
Pulse Transformers 553-HM2102NLTTR-ND
150µH Pulse Transformer 1:1 Surface Mount

150µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 971792-HM2102NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
971792-HM2102NLT
Transformers - Pulse Transformers 971792-HM2102NLT
Win Source Part Number: 971792-HM2102NLT Category: Transformers>Pulse Transformers Package: Tape & Reel Inductance: 150µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 300 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.583" L x 0.460" W (14.81mm x 11.68mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-1034-1,1840-103 4-2,1840-1034-6

Win Source Part Number: 971792-HM2102NLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel
Inductance: 150µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 300
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.583" L x 0.460" W (14.81mm x 11.68mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 1840-1034-1,1840-1034-2,1840-1034-6

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> RJ45 Transformer
HM2102NLT
Inductors/Coils/Transformers >> RJ45 Transformer HM2102NLT
1:1 SMD-12P,14.8x11.7mm RJ45 Transformer ROHS

1:1 SMD-12P,14.8x11.7mm RJ45 Transformer ROHS

Supplier's Site Datasheet
Pulse Transformers - HM2102NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HM2102NLT
Pulse Transformers HM2102NLT
XFMR CMC MODULE AECQ BATT MNGT

XFMR CMC MODULE AECQ BATT MNGT

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
HM2102NLT
Transformers - Pulse Transformers HM2102NLT
XFMR CMC MODULE AECQ BATT MNGT

XFMR CMC MODULE AECQ BATT MNGT

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HM2102NLT
Audio Transformers / Signal Transformers HM2102NLT
Audio Transformers / Signal Transformers MDL DUAL XFMR-CMC AEC-Q200

Audio Transformers / Signal Transformers MDL DUAL XFMR-CMC AEC-Q200

Buy Now Datasheet
Transformer, 1 Pulse Electronics - 60AC4454 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1 Pulse Electronics
60AC4454
Transformer, 1 Pulse Electronics 60AC4454
TRANSFORMER, 1:1, 2PORT, AEC-Q200, 150UH; No. of Ports:2 Port; Turns Ratio:1:1; Inductance:150µH; Isolation Voltage:4.3kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

TRANSFORMER, 1:1, 2PORT, AEC-Q200, 150UH; No. of Ports:2 Port; Turns Ratio:1:1; Inductance:150µH; Isolation Voltage:4.3kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 553-HM2102NLTDKR-ND 971792-HM2102NLT HM2102NLT HM2102NLT HM2102NLT HM2102NLT 60AC4454
Product Name Pulse Transformers Transformers - Pulse Transformers Inductors/Coils/Transformers >> RJ45 Transformer Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers Transformer, 1 Pulse Electronics
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNB-0239-D202-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0021SRTR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details