Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1042262-H5004NLT
Packaging: Reel - TR
Transformer Type: Isolation and Data Interface (Encapsulated)
Height - Seated (Max): 0.227" (5.76mm)
Mounting: SMD (SMT)
Weight: 0.06 oz (1.71g)
Categories: Transformers
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
TRANSFORMER MODULE GIGABIT 1PORT Product overview: H5004NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5004NLT can be used for catalog matching and distributor lookup.
TRANSFORMER MODULE GIGABIT 1PORT
TRANSFORMER MODULE GIGABIT 1PORT
Audio Transformers / Signal Transformers 1000Base-T SMD 1-Port
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 553-2064-1-ND | 1042262-H5004NLT | 166-H5004NLT | H5004NLT | H5004NLT | H5004NLT |
| Product Name | Pulse Transformers | Pulse Transformers - H5004NLT | Pulse Transformer | Transformers - Pulse Transformers | Pulse Transformers | Audio Transformers / Signal Transformers |
| Category | Signal | Signal | Signal | Signal | Signal |