PWR XFMR LAMINATED 1000VA CHAS
PWR XFMR LAMINATED 1000VA CHAS
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | 2106-HS1F1BS-ND | HS1F1BS |
| Product Name | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Power Transformer | Laminated Core |
| Mounting | Chassis | Chassis |
| Construction | Laminate | Laminate |
| Single Phase Configuration | Dual | |
| Input Voltage | 240 to 480 volts | 240 volts |