Pulse Electronics Corporation Pulse Transformers H1102FNLT

Description
350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-2204-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2204-2-ND
Pulse Transformers 553-2204-2-ND
350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2204-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2204-1-ND
Pulse Transformers 553-2204-1-ND
350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2204-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2204-6-ND
Pulse Transformers 553-2204-6-ND
350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Electronic Surplus - H1102FNLT - 1178121-H1102FNLT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - H1102FNLT
1178121-H1102FNLT
Electronic Surplus - H1102FNLT 1178121-H1102FNLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178121-H1102FNLT Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10G Base-T Inductance: 350μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.236" (5.99mm) Alternative Parts (Cross-Reference): H1102NLT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.358" W (12.70mm x 9.09mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178121-H1102FNLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: LAN 10G Base-T
Inductance: 350μH
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.236" (5.99mm)
Alternative Parts (Cross-Reference): H1102NLT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" L x 0.358" W (12.70mm x 9.09mm)

Buy Now Datasheet
SMD 350UH Pulse Transformer - 166-H1102FNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 350UH Pulse Transformer
166-H1102FNLT
SMD 350UH Pulse Transformer 166-H1102FNLT
PULSE XFMR LAN 350UH SMD Product overview: H1102FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1102FNLT can be used for catalog matching and distributor lookup.

PULSE XFMR LAN 350UH SMD Product overview: H1102FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1102FNLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H1102FNLT
Audio Transformers / Signal Transformers H1102FNLT
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH .65Ohms 1-Port

Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH .65Ohms 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H1102FNLT
Transformers - Pulse Transformers H1102FNLT
PULSE XFMR LAN 350UH SMD

PULSE XFMR LAN 350UH SMD

Supplier's Site
Pulse Transformers - H1102FNLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
H1102FNLT
Pulse Transformers H1102FNLT
PULSE XFMR LAN 350UH SMD

PULSE XFMR LAN 350UH SMD

Supplier's Site Datasheet
PULSE XFMR 1CT:1CT TX 1CT:1CT RX - 664-H1102FNLT - Utmel Electronic Limited
Hong Kong, China
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
664-H1102FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX 664-H1102FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site
Mdl,sin,100D,1 Pulse Electronics - 51AK2823 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,sin,100D,1 Pulse Electronics
51AK2823
Mdl,sin,100D,1 Pulse Electronics 51AK2823
MDL,SIN,100D,1:1,SMT ,TR NPB ROHS COMPLIANT: YES

MDL,SIN,100D,1:1,SMT,TR NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mdl,sin,100D,1 Pulse Electronics - 51AK2824 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,sin,100D,1 Pulse Electronics
51AK2824
Mdl,sin,100D,1 Pulse Electronics 51AK2824
MDL,SIN,100D,1:1,SMT ,TR NPB ROHS COMPLIANT: YES

MDL,SIN,100D,1:1,SMT,TR NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 553-2204-2-ND 1178121-H1102FNLT 166-H1102FNLT H1102FNLT H1102FNLT H1102FNLT 664-H1102FNLT 51AK2823
Product Name Pulse Transformers Electronic Surplus - H1102FNLT SMD 350UH Pulse Transformer Audio Transformers / Signal Transformers Transformers - Pulse Transformers Pulse Transformers PULSE XFMR 1CT:1CT TX 1CT:1CT RX Mdl,sin,100D,1 Pulse Electronics
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP2 Series Hexa-Path Magnetics - HP2-0066 HP2-0066LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details