Pulse Electronics Corporation BMS TRANSFORMER/CHOKE HM2108NL

Description
Pulse Electronics Networking BU supplies an extensive line of high-quality signal transformer components to OEMs, ODMs and manufacturers around the globe. Each of our 700+ signal transformers are designed to meet the most stringent standards for network application requirements and are available for high volume production.
Request a Quote Datasheet
Description
Pulse Electronics Networking BU supplies an extensive line of high-quality signal transformer components to OEMs, ODMs and manufacturers around the globe. Each of our 700+ signal transformers are designed to meet the most stringent standards for network application requirements and are available for high volume production.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BMS TRANSFORMER/CHOKE - HM2108NL - Pulse Electronics Corporation
San Diego, CA, USA
BMS TRANSFORMER/CHOKE
HM2108NL
BMS TRANSFORMER/CHOKE HM2108NL
Pulse Electronics Networking BU supplies an extensive line of high-quality signal transformer components to OEMs, ODMs and manufacturers around the globe. Each of our 700+ signal transformers are designed to meet the most stringent standards for network application requirements and are available for high volume production.

Pulse Electronics Networking BU supplies an extensive line of high-quality signal transformer components to OEMs, ODMs and manufacturers around the globe. Each of our 700+ signal transformers are designed to meet the most stringent standards for network application requirements and are available for high volume production.

Supplier's Site Datasheet
Pulse Transformers - 553-HM2108NL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM2108NL-ND
Pulse Transformers 553-HM2108NL-ND
135µH Pulse Transformer Surface Mount

135µH Pulse Transformer Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 1370277-HM2108NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1370277-HM2108NL
Transformers - Pulse Transformers 1370277-HM2108NL
Win Source Part Number: 1370277-HM2108NL Category: Transformers - Pulse Transformers Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Package: Tube Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Size / Dimension: 0.335" L x 0.663" W (8.50mm x 16.84mm) Height - Seated (Max): 0.226" (5.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 135µH

Win Source Part Number: 1370277-HM2108NL
Category: Transformers - Pulse Transformers
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Package: Tube
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8504.31.2000
Size / Dimension: 0.335" L x 0.663" W (8.50mm x 16.84mm)
Height - Seated (Max): 0.226" (5.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 135µH

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HM2108NL
Audio Transformers / Signal Transformers HM2108NL
Audio Transformers / Signal Transformers MDL SIN XFMR-CMC AEC-Q200

Audio Transformers / Signal Transformers MDL SIN XFMR-CMC AEC-Q200

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> RJ45 Transformer
HM2108NL
Inductors/Coils/Transformers >> RJ45 Transformer HM2108NL
SMD-6P,16.8x8.5mm RJ45 Transformer ROHS

SMD-6P,16.8x8.5mm RJ45 Transformer ROHS

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
HM2108NL
Transformers - Pulse Transformers HM2108NL
XFMR CMC MODULE AECQ BATT MNGT

XFMR CMC MODULE AECQ BATT MNGT

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number HM2108NL 553-HM2108NL-ND 1370277-HM2108NL HM2108NL HM2108NL HM2108NL
Product Name BMS TRANSFORMER/CHOKE Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers Inductors/Coils/Transformers >> RJ45 Transformer Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
Pulse Transformers - 486-5489-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
HP1 Series Hexa-Path Magnetics - HP1-0059 HP1-0059LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details