Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
TDK U.S.A. CORPORATION
HHM1603A1 -- BALUN
TDK U.S.A. Corporation
Balun
HHM1603A1
Description
RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 4-SMD
DigiKey
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 4-SMD
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Balun
445-173060-6-ND
Balun
445-173060-6-ND
RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 4-SMD
RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 4-SMD
Buy Now
Datasheet
DigiKey
Thief River Falls, MN, United States
Balun
445-173060-1-ND
Balun
445-173060-1-ND
RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 4-SMD
RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 4-SMD
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Transformers
Product Number
445-173060-6-ND
Product Name
Balun
Category
Signal
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Pulse Transformers
ITRF-0249-D101
Specs
Category
Signal
Other Transformer Types / Applications
Pulse Transformers
Mounting
Chip Transformer
View Details
2
suppliers
Triad Magnetics
PC Mount Split Pack™ Class 2/3 Power Transformers
FS24-1500-C2
Specs
Category
Power
Mounting
PCB/SMD
Operating Frequency
50 to 60 Hz
View Details
4
suppliers
Rosenberg USA
Rosenberg 575V EC Transformer
W51-60045
Specs
Category
Signal
Other Transformer Types / Applications
Electronics
View Details
Shenzhen Xingkerong Technology Co., Ltd
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer
No.1601427890462
Specs
Category
Power
Cooling Method
Oil; ONAF
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details