Pulse Electronics Corporation Ethernet Transformer HD8004FNL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HD8004FNL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HD8004FNL
Ethernet Transformer HD8004FNL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - 553-3244-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3244-5-ND
Pulse Transformers 553-3244-5-ND
180µH HDBase-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

180µH HDBase-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HD8004FNL
Audio Transformers / Signal Transformers HD8004FNL
Audio Transformers / Signal Transformers HDBase-T SMD PoE+ 180uH 1-Port

Audio Transformers / Signal Transformers HDBase-T SMD PoE+ 180uH 1-Port

Buy Now Datasheet
Poe Transformer, 1 Pulse Electronics - 60AC4441 - Newark, An Avnet Company
Chicago, IL, United States
Poe Transformer, 1 Pulse Electronics
60AC4441
Poe Transformer, 1 Pulse Electronics 60AC4441
POE TRANSFORMER, 1:1, 1PORT, HDBASE-T; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:180µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

POE TRANSFORMER, 1:1, 1PORT, HDBASE-T; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:180µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transformer/Yoke PC Board Mount - 108866102 - Radwell International
Willingboro, NJ, United States
Transformer/Yoke PC Board Mount
108866102
Transformer/Yoke PC Board Mount 108866102
POE TRANSFORMER, 1:1, 1PORT, HDBASE-T, NO. OF PORTS:1 PORT, TURNS RATIO:1:1, INDUCTANCE:180µH, ISOLATION VOLTAGE:1.5KV, TRANSFORMER MOUNTING:SURFACE MOUNT, OPERATING TEMPERATURE MIN:-, OPERATING TEMPERATURE MAX:70°C, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POE TRANSFORMER, 1:1, 1PORT, HDBASE-T, NO. OF PORTS:1 PORT, TURNS RATIO:1:1, INDUCTANCE:180µH, ISOLATION VOLTAGE:1.5KV, TRANSFORMER MOUNTING:SURFACE MOUNT, OPERATING TEMPERATURE MIN:-, OPERATING TEMPERATURE MAX:70°C, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, China
Transformers - Pulse Transformers
HD8004FNL
Transformers - Pulse Transformers HD8004FNL
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Power Transformers Transformers
Product Number HD8004FNL 553-3244-5-ND HD8004FNL 60AC4441 108866102 HD8004FNL
Product Name Ethernet Transformer Pulse Transformers Audio Transformers / Signal Transformers Poe Transformer, 1 Pulse Electronics Transformer/Yoke PC Board Mount Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data