Pulse Electronics Corporation Electronic Surplus - H1197FNLT H1197FNLT

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178131-H1197FNLT Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100 Base-T Inductance: 1.2mH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.236" (5.99mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.358" W (12.70mm x 9.09mm)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178131-H1197FNLT Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100 Base-T Inductance: 1.2mH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.236" (5.99mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.358" W (12.70mm x 9.09mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - H1197FNLT - 1178131-H1197FNLT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - H1197FNLT
1178131-H1197FNLT
Electronic Surplus - H1197FNLT 1178131-H1197FNLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178131-H1197FNLT Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100 Base-T Inductance: 1.2mH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.236" (5.99mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.358" W (12.70mm x 9.09mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178131-H1197FNLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: LAN 10/100 Base-T
Inductance: 1.2mH
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.236" (5.99mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" L x 0.358" W (12.70mm x 9.09mm)

Buy Now
Pulse Transformers - 553-2205-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2205-2-ND
Pulse Transformers 553-2205-2-ND
1.2mH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

1.2mH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2205-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2205-1-ND
Pulse Transformers 553-2205-1-ND
1.2mH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

1.2mH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2205-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2205-6-ND
Pulse Transformers 553-2205-6-ND
1.2mH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

1.2mH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-H1197FNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H1197FNLT
Pulse Transformer 166-H1197FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: H1197FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1197FNLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: H1197FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1197FNLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
H1197FNLT
Transformers - Pulse Transformers H1197FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H1197FNLT
Audio Transformers / Signal Transformers H1197FNLT
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 1200uH .8Ohms 1-Port

Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 1200uH .8Ohms 1-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 1178131-H1197FNLT 553-2205-2-ND 166-H1197FNLT H1197FNLT H1197FNLT
Product Name Electronic Surplus - H1197FNLT Pulse Transformers Pulse Transformer Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-QPP0020SRTR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Audio Transformers - 237-A-15J-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
3 suppliers