Pulse Electronics Corporation Pulse Transformers - HMU2102NLT HMU2102NLT

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 810691-HMU2102NLT Packaging: Reel Mounting Style: SMD Inductance: 150μH Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.583" L x 0.461" W (14.81mm x 11.70mm) Height - Seated (Maximum): 0.192" (4.88mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 810691-HMU2102NLT Packaging: Reel Mounting Style: SMD Inductance: 150μH Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.583" L x 0.461" W (14.81mm x 11.70mm) Height - Seated (Maximum): 0.192" (4.88mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - HMU2102NLT - 810691-HMU2102NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HMU2102NLT
810691-HMU2102NLT
Pulse Transformers - HMU2102NLT 810691-HMU2102NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 810691-HMU2102NLT Packaging: Reel Mounting Style: SMD Inductance: 150μH Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.583" L x 0.461" W (14.81mm x 11.70mm) Height - Seated (Maximum): 0.192" (4.88mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 810691-HMU2102NLT
Packaging: Reel
Mounting Style: SMD
Inductance: 150μH
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.583" L x 0.461" W (14.81mm x 11.70mm)
Height - Seated (Maximum): 0.192" (4.88mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)

Buy Now
Dual 4.3KV Pulse Transformer - 166-HMU2102NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 4.3KV Pulse Transformer
166-HMU2102NLT
Dual 4.3KV Pulse Transformer 166-HMU2102NLT
MDL, DUAL, XFMR-CMC, 1:1, 4.3KV, Product overview: HMU2102NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.3KV. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual, 4.3KV. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HMU2102NLT can be used for catalog matching and distributor lookup.

MDL, DUAL, XFMR-CMC, 1:1, 4.3KV, Product overview: HMU2102NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.3KV. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual, 4.3KV. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HMU2102NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-HMU2102NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HMU2102NLTDKR-ND
Pulse Transformers 553-HMU2102NLTDKR-ND
150µH Pulse Transformer 1:1 Surface Mount

150µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HMU2102NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HMU2102NLTTR-ND
Pulse Transformers 553-HMU2102NLTTR-ND
150µH Pulse Transformer 1:1 Surface Mount

150µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HMU2102NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HMU2102NLTCT-ND
Pulse Transformers 553-HMU2102NLTCT-ND
150µH Pulse Transformer 1:1 Surface Mount

150µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - HMU2102NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HMU2102NLT
Pulse Transformers HMU2102NLT
MDL, DUAL, XFMR-CMC, 1:1, 4.3KV,

MDL, DUAL, XFMR-CMC, 1:1, 4.3KV,

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HMU2102NLT
Audio Transformers / Signal Transformers HMU2102NLT
Audio Transformers / Signal Transformers MDL DUAL 4.3KV 150uH 1:1 AEC-Q200

Audio Transformers / Signal Transformers MDL DUAL 4.3KV 150uH 1:1 AEC-Q200

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HMU2102NLT
Transformers - Pulse Transformers HMU2102NLT
MDL, DUAL, XFMR-CMC, 1:1, 4.3KV

MDL, DUAL, XFMR-CMC, 1:1, 4.3KV

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 810691-HMU2102NLT 166-HMU2102NLT 553-HMU2102NLTDKR-ND HMU2102NLT HMU2102NLT HMU2102NLT
Product Name Pulse Transformers - HMU2102NLT Dual 4.3KV Pulse Transformer Pulse Transformers Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
1812TRX Series Compact SMT Ethernet Isolation Transformer - 1812TRX-S254 1812TRX-S254RC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3917 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Input Voltage 208 volts
Output Voltage 120 volts
View Details