Pulse Electronics Corporation Pulse Transformers - H2009FNLT H2009FNLT

Description
Manufacturer: Pulse Win Source Part Number: 919947-H2009FNLT Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.31.2000 Other Part Number: H2009FNLT-ND, 1840-1058-2, 1840-1058-1, 1840-1058-6
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 919947-H2009FNLT Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.31.2000 Other Part Number: H2009FNLT-ND, 1840-1058-2, 1840-1058-1, 1840-1058-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H2009FNLT - 919947-H2009FNLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H2009FNLT
919947-H2009FNLT
Pulse Transformers - H2009FNLT 919947-H2009FNLT
Manufacturer: Pulse Win Source Part Number: 919947-H2009FNLT Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.31.2000 Other Part Number: H2009FNLT-ND, 1840-1058-2, 1840-1058-1, 1840-1058-6

Manufacturer: Pulse
Win Source Part Number: 919947-H2009FNLT
Operating Temperature Range: 0°C ~ 70°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.31.2000
Other Part Number: H2009FNLT-ND, 1840-1058-2, 1840-1058-1, 1840-1058-6

Buy Now Datasheet
Pulse Transformer - 166-H2009FNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H2009FNLT
Pulse Transformer 166-H2009FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: H2009FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H2009FNLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: H2009FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H2009FNLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-H2009FNLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-H2009FNLTTR-ND
Pulse Transformers 553-H2009FNLTTR-ND
350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-H2009FNLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-H2009FNLTCT-ND
Pulse Transformers 553-H2009FNLTCT-ND
350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
XFRMR MAGNT MOD 2PORT POE 10/100 - 664-H2009FNLT - Utmel Electronic Limited
Hong Kong, China
XFRMR MAGNT MOD 2PORT POE 10/100
664-H2009FNLT
XFRMR MAGNT MOD 2PORT POE 10/100 664-H2009FNLT
XFRMR MAGNT MOD 2PORT POE 10/100

XFRMR MAGNT MOD 2PORT POE 10/100

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H2009FNLT
Audio Transformers / Signal Transformers H2009FNLT
Audio Transformers / Signal Transformers 100Base-TX SMD PoE 350uH .65Ohms 2-Port

Audio Transformers / Signal Transformers 100Base-TX SMD PoE 350uH .65Ohms 2-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H2009FNLT
Transformers - Pulse Transformers H2009FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site
Pulse Transformers - H2009FNLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
H2009FNLT
Pulse Transformers H2009FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 919947-H2009FNLT 166-H2009FNLT 553-H2009FNLTTR-ND 664-H2009FNLT H2009FNLT H2009FNLT H2009FNLT
Product Name Pulse Transformers - H2009FNLT Pulse Transformer Pulse Transformers XFRMR MAGNT MOD 2PORT POE 10/100 Audio Transformers / Signal Transformers Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB2512-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details