Pulse Electronics Corporation Ethernet Transformer H5020NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H5020NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H5020NL
Ethernet Transformer H5020NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - 553-1338-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1338-5-ND
Pulse Transformers 553-1338-5-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - H5020NL - 1042269-H5020NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H5020NL
1042269-H5020NL
Pulse Transformers - H5020NL 1042269-H5020NL
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1042269-H5020NL Packaging: Tube/Rail Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.341" (8.66mm) Mounting: SMD (SMT) Weight: 0.06 oz (1.71g) Categories: Transformers Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1042269-H5020NL
Packaging: Tube/Rail
Transformer Type: Isolation and Data Interface (Encapsulated)
Height - Seated (Max): 0.341" (8.66mm)
Mounting: SMD (SMT)
Weight: 0.06 oz (1.71g)
Categories: Transformers
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Pulse Transformer - 166-H5020NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H5020NL
Pulse Transformer 166-H5020NL
TRANSFORMER MODULE GIGABIT 2PORT Product overview: H5020NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5020NL can be used for catalog matching and distributor lookup.

TRANSFORMER MODULE GIGABIT 2PORT Product overview: H5020NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5020NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H5020NL
Audio Transformers / Signal Transformers H5020NL
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 2-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 2-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H5020NL
Transformers - Pulse Transformers H5020NL
TRANSFORMER MODULE GIGABIT 2PORT

TRANSFORMER MODULE GIGABIT 2PORT

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number H5020NL 553-1338-5-ND 1042269-H5020NL 166-H5020NL H5020NL H5020NL
Product Name Ethernet Transformer Pulse Transformers Pulse Transformers - H5020NL Pulse Transformer Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST1, CST2 – High Frequency SMT Current Sense Transformers - CST2-050L CST2-050LC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 3-1611475-0 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 100 VA
View Details