Pulse Electronics Corporation Transformers - Pulse Transformers HM5004ENL

Description
Win Source Part Number: 1370280-HM5004ENL Category: Transformers - Pulse Transformers Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Package: Tube Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Size / Dimension: 0.695" L x 0.480" W (17.65mm x 12.20mm) Height - Seated (Max): 0.225" (5.72mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 350µH Transformer Type: LAN 1000 Base-T
Request a Quote Datasheet
Description
Win Source Part Number: 1370280-HM5004ENL Category: Transformers - Pulse Transformers Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Package: Tube Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Size / Dimension: 0.695" L x 0.480" W (17.65mm x 12.20mm) Height - Seated (Max): 0.225" (5.72mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 350µH Transformer Type: LAN 1000 Base-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1370280-HM5004ENL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1370280-HM5004ENL
Transformers - Pulse Transformers 1370280-HM5004ENL
Win Source Part Number: 1370280-HM5004ENL Category: Transformers - Pulse Transformers Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Package: Tube Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Size / Dimension: 0.695" L x 0.480" W (17.65mm x 12.20mm) Height - Seated (Max): 0.225" (5.72mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 350µH Transformer Type: LAN 1000 Base-T

Win Source Part Number: 1370280-HM5004ENL
Category: Transformers - Pulse Transformers
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Package: Tube
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8504.31.2000
Size / Dimension: 0.695" L x 0.480" W (17.65mm x 12.20mm)
Height - Seated (Max): 0.225" (5.72mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 350µH
Transformer Type: LAN 1000 Base-T

Buy Now Datasheet
Pulse Transformers - 553-HM5004ENL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM5004ENL-ND
Pulse Transformers 553-HM5004ENL-ND
350µH LAN 1000 Base-T Pulse Transformer Surface Mount

350µH LAN 1000 Base-T Pulse Transformer Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HM5004ENL
Transformers - Pulse Transformers HM5004ENL
XFMR MDL 1000BASE-T SMT AEC-Q200

XFMR MDL 1000BASE-T SMT AEC-Q200

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HM5004ENL
Audio Transformers / Signal Transformers HM5004ENL
Audio Transformers / Signal Transformers 1000BaseT 350uH .650hms 1-P AEC-Q200

Audio Transformers / Signal Transformers 1000BaseT 350uH .650hms 1-P AEC-Q200

Buy Now Datasheet
Xfmr, 10/100/1000 Base-T, 1 Port, Smd; No. Of Ports Pulse Electronics - 28AH0428 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100/1000 Base-T, 1 Port, Smd; No. Of Ports Pulse Electronics
28AH0428
Xfmr, 10/100/1000 Base-T, 1 Port, Smd; No. Of Ports Pulse Electronics 28AH0428
XFMR, 10/100/1000 BASE-T, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

XFMR, 10/100/1000 BASE-T, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet
Pulse Transformers - HM5004ENL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HM5004ENL
Pulse Transformers HM5004ENL
XFMR MDL 1000BASE-T SMT AEC-Q200

XFMR MDL 1000BASE-T SMT AEC-Q200

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 1370280-HM5004ENL 553-HM5004ENL-ND HM5004ENL HM5004ENL 28AH0428 HM5004ENL
Product Name Transformers - Pulse Transformers Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers Xfmr, 10/100/1000 Base-T, 1 Port, Smd; No. Of Ports Pulse Electronics Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRF-0235-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0021TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details