Win Source Part Number: 1063269-HMU2103NLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel
Inductance: 150µH
Height - Seated (Max): 0.225" (5.72mm)
Standard Package: 700
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.300" L x 0.265" W (7.62mm x 6.73mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: HMU2103NLT-ND,1840-1
150µH Pulse Transformer 1:1 Surface Mount
150µH Pulse Transformer 1:1 Surface Mount
150µH Pulse Transformer 1:1 Surface Mount
MDL, SIN, XFMR-CMC, 1:1, 4.3KV, Product overview: HMU2103NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3KV. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 4.3KV. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HMU2103NLT can be used for catalog matching and distributor lookup.
MDL, SIN, XFMR-CMC, 1:1, 4.3KV
MDL, SIN, XFMR-CMC, 1:1, 4.3KV,
Audio Transformers / Signal Transformers MDL SIN 4.3KV 150uH 1:1 AEC-Q200
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 1063269-HMU2103NLT | 553-HMU2103NLTTR-ND | 166-HMU2103NLT | HMU2103NLT | HMU2103NLT | HMU2103NLT |
| Product Name | Transformers - Pulse Transformers | Pulse Transformers | 4.3KV Pulse Transformer | Transformers - Pulse Transformers | Pulse Transformers | Audio Transformers / Signal Transformers |
| Category | Signal | Signal | Signal | Signal | Signal |