Pulse Electronics Corporation Pulse Transformer H5079NLT

Description
MODULE MINI-MAG 1PORT 1000BASE-T Product overview: H5079NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5079NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MODULE MINI-MAG 1PORT 1000BASE-T Product overview: H5079NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5079NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-H5079NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H5079NLT
Pulse Transformer 166-H5079NLT
MODULE MINI-MAG 1PORT 1000BASE-T Product overview: H5079NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5079NLT can be used for catalog matching and distributor lookup.

MODULE MINI-MAG 1PORT 1000BASE-T Product overview: H5079NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5079NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-3786-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3786-2-ND
Pulse Transformers 553-3786-2-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3786-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3786-6-ND
Pulse Transformers 553-3786-6-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3786-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3786-1-ND
Pulse Transformers 553-3786-1-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 991016-H5079NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
991016-H5079NLT
Transformers - Pulse Transformers 991016-H5079NLT
Win Source Part Number: 991016-H5079NLT Category: Transformers>Pulse Transformers Package: Tape & Reel Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.100" (2.54mm) Standard Package: 700 Mounting: SMD (SMT) Weight: 0.04 oz (1.14 g) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.785" L x 0.551" W (19.94mm x 14.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-3786-6,553-3786- 1,553-3786-2,H5079NL T-ND

Win Source Part Number: 991016-H5079NLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel
Transformer Type: Isolation and Data Interface (Encapsulated)
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 700
Mounting: SMD (SMT)
Weight: 0.04 oz (1.14 g)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.785" L x 0.551" W (19.94mm x 14.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 553-3786-6,553-3786-1,553-3786-2,H5079NLT-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H5079NLT
Audio Transformers / Signal Transformers H5079NLT
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 1-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H5079NLT
Transformers - Pulse Transformers H5079NLT
MODULE MINI-MAG 1PORT 1000BASE-T

MODULE MINI-MAG 1PORT 1000BASE-T

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 166-H5079NLT 553-3786-2-ND 991016-H5079NLT H5079NLT H5079NLT
Product Name Pulse Transformer Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5487-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0024SR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details