TDK U.S.A. Corporation Balun HHM1904A1

Description
RF Balun 2.4GHz ~ 2.5GHz 50 / 75Ohm 0402 (1005 Metric)
Request a Quote Datasheet
Description
RF Balun 2.4GHz ~ 2.5GHz 50 / 75Ohm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 445-6869-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.4GHz ~ 2.5GHz 50 / 75Ohm 0402 (1005 Metric)

RF Balun 2.4GHz ~ 2.5GHz 50 / 75Ohm 0402 (1005 Metric)

Buy Now Datasheet
Balun, 2.4-2.5Ghz, 50 Ohm/75 Ohm, 0402; Impedance Unbalanced / Balanced Tdk - 08X4174 - Newark, An Avnet Company
Chicago, IL, United States
Balun, 2.4-2.5Ghz, 50 Ohm/75 Ohm, 0402; Impedance Unbalanced / Balanced Tdk
08X4174
Balun, 2.4-2.5Ghz, 50 Ohm/75 Ohm, 0402; Impedance Unbalanced / Balanced Tdk 08X4174
BALUN, 2.4-2.5GHZ, 50 OHM/75 OHM, 0402; Impedance - Unbalanced / Balanced:50ohm, 75ohm; Insertion Loss:0.8dB; Phase Difference:180° ± 10°; Balun Case Style:0402; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:- RoHS Compliant: Yes

BALUN, 2.4-2.5GHZ, 50 OHM/75 OHM, 0402; Impedance - Unbalanced / Balanced:50ohm, 75ohm; Insertion Loss:0.8dB; Phase Difference:180° ± 10°; Balun Case Style:0402; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Balun, 2.4-2.5Ghz, 50 Ohm/75 Ohm, 0402, Full Reel; Impedance Unbalanced / Balanced Tdk - 08X4175 - Newark, An Avnet Company
Chicago, IL, United States
Balun, 2.4-2.5Ghz, 50 Ohm/75 Ohm, 0402, Full Reel; Impedance Unbalanced / Balanced Tdk
08X4175
Balun, 2.4-2.5Ghz, 50 Ohm/75 Ohm, 0402, Full Reel; Impedance Unbalanced / Balanced Tdk 08X4175
BALUN, 2.4-2.5GHZ, 50 OHM/75 OHM, 0402, FULL REEL; Impedance - Unbalanced / Balanced:50ohm, 75ohm; Insertion Loss:0.8dB; Phase Difference:180° ± 10°; Balun Case Style:0402; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:- RoHS Compliant: Yes

BALUN, 2.4-2.5GHZ, 50 OHM/75 OHM, 0402, FULL REEL; Impedance - Unbalanced / Balanced:50ohm, 75ohm; Insertion Loss:0.8dB; Phase Difference:180° ± 10°; Balun Case Style:0402; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 445-6869-2-ND 08X4174
Product Name Balun Balun, 2.4-2.5Ghz, 50 Ohm/75 Ohm, 0402; Impedance Unbalanced / Balanced Tdk
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.00E7 Hz
View Details
CCT Standard Transformer - 1497-B-CXJK-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details
1600kva Dry Transformer 1500kva Three Phase Transformer 11KV 30KV 38.5KV - No.1601730105927 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details