Pulse Electronics Corporation Pulse Transformers HB5605NL

Description
MOD DUAL 1GD 1:1 HF 48P
Request a Quote Datasheet
Description
MOD DUAL 1GD 1:1 HF 48P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-HB5605NL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HB5605NL-ND
Pulse Transformers 553-HB5605NL-ND
MOD DUAL 1GD 1:1 HF 48P

MOD DUAL 1GD 1:1 HF 48P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 553-HB5605NL-ND
Product Name Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HA380x Flyback Transformer for TI TPS23753 PoE Interface - HA3801-BL HA3801-BLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 6-1611449-0 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details