Pulse Electronics Corporation Pulse Transformers HM2113ZNLT

Description
150µH, 450µH Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
150µH, 450µH Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-HM2113ZNLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM2113ZNLTTR-ND
Pulse Transformers 553-HM2113ZNLTTR-ND
150µH, 450µH Pulse Transformer 1:1 Surface Mount

150µH, 450µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HM2113ZNLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM2113ZNLTCT-ND
Pulse Transformers 553-HM2113ZNLTCT-ND
150µH, 450µH Pulse Transformer 1:1 Surface Mount

150µH, 450µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HM2113ZNLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM2113ZNLTDKR-ND
Pulse Transformers 553-HM2113ZNLTDKR-ND
150µH, 450µH Pulse Transformer 1:1 Surface Mount

150µH, 450µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 986123-HM2113ZNLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
986123-HM2113ZNLT
Transformers - Pulse Transformers 986123-HM2113ZNLT
Win Source Part Number: 986123-HM2113ZNLT Category: Transformers>Pulse Transformers Package: Tape & Reel Inductance: 150µH, 450µH Height - Seated (Max): 0.136" (3.45mm) Standard Package: 900 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.354" L x 0.478" W (9.00mm x 12.15mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-1037-1,1840-103 7-2,1840-1037-6

Win Source Part Number: 986123-HM2113ZNLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel
Inductance: 150µH, 450µH
Height - Seated (Max): 0.136" (3.45mm)
Standard Package: 900
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.354" L x 0.478" W (9.00mm x 12.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 1840-1037-1,1840-1037-2,1840-1037-6

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HM2113ZNLT
Transformers - Pulse Transformers HM2113ZNLT
XFMR CMC MODULE AECQ BATT MNGT

XFMR CMC MODULE AECQ BATT MNGT

Supplier's Site
Transformer, 1 Pulse Electronics - 60AC4458 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1 Pulse Electronics
60AC4458
Transformer, 1 Pulse Electronics 60AC4458
TRANSFORMER, 1:1, 1PORT, AEC-Q200, 150UH; Turns Ratio:1:1; Inductance:150µH; Isolation Voltage:4.3kV; Product Range:-; No. of Ports:1 Port; Operating Temperature Max:125°C; Operating Temperature Min:-40°C RoHS Compliant: Yes

TRANSFORMER, 1:1, 1PORT, AEC-Q200, 150UH; Turns Ratio:1:1; Inductance:150µH; Isolation Voltage:4.3kV; Product Range:-; No. of Ports:1 Port; Operating Temperature Max:125°C; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Pulse Transformers - HM2113ZNLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HM2113ZNLT
Pulse Transformers HM2113ZNLT
XFMR CMC MODULE AECQ BATT MNGT

XFMR CMC MODULE AECQ BATT MNGT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HM2113ZNLT
Audio Transformers / Signal Transformers HM2113ZNLT
Audio Transformers / Signal Transformers MDL DUAL XFMR-CMC SMT AEC-Q200

Audio Transformers / Signal Transformers MDL DUAL XFMR-CMC SMT AEC-Q200

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 553-HM2113ZNLTTR-ND 986123-HM2113ZNLT HM2113ZNLT 60AC4458 HM2113ZNLT HM2113ZNLT
Product Name Pulse Transformers Transformers - Pulse Transformers Transformers - Pulse Transformers Transformer, 1 Pulse Electronics Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST2010 Series SMT Current Sense Transformers - CST2010-125L CST2010-125LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 817-1516-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details