LAN 1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
MODULE DL GIGABIT ETHER LAN 48P Product overview: H5012NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5012NLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1042265-H5012NLT
Packaging: Reel - TR
Transformer Type: LAN 1000 Base-T
Height - Seated (Max): 0.295" (7.49mm)
Mounting: SMD (SMT)
Weight: 0.14 oz (3.99g)
Categories: Transformers
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
MODULE DL GIGABIT ETHER LAN 48P
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 2-Port
MODULE DL GIGABIT ETHER LAN 48P
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 553-1757-1-ND | 166-H5012NLT | 1042265-H5012NLT | H5012NLT | H5012NLT | H5012NLT |
| Product Name | Pulse Transformers | Pulse Transformer | Pulse Transformers - H5012NLT | Pulse Transformers | Audio Transformers / Signal Transformers | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal | Signal |