Pulse Electronics Corporation Pulse Transformers H1270NLT

Description
350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-2063-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2063-2-ND
Pulse Transformers 553-2063-2-ND
350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-H1270NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H1270NLT
Pulse Transformer 166-H1270NLT
XFRMR MODULE 2PORT 1:1 10/100 Product overview: H1270NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1270NLT can be used for catalog matching and distributor lookup.

XFRMR MODULE 2PORT 1:1 10/100 Product overview: H1270NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1270NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - H1270NLT - 1178235-H1270NLT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - H1270NLT
1178235-H1270NLT
Electronic Surplus - H1270NLT 1178235-H1270NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178235-H1270NLT Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10G Base-T Inductance: 350μH Weight: 0.05 oz (1.42g) Family Name: H1270NLT Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.145" (3.69mm) Alternative Parts (Cross-Reference): H1270FNLT ; Introduction Date: March 20, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.515" L x 0.500" W (13.08mm x 12.70mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178235-H1270NLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: LAN 10G Base-T
Inductance: 350μH
Weight: 0.05 oz (1.42g)
Family Name: H1270NLT
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.145" (3.69mm)
Alternative Parts (Cross-Reference): H1270FNLT ;
Introduction Date: March 20, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.515" L x 0.500" W (13.08mm x 12.70mm)

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H1270NLT
Audio Transformers / Signal Transformers H1270NLT
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH .65Ohms 2-Port

Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH .65Ohms 2-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H1270NLT
Transformers - Pulse Transformers H1270NLT
XFRMR MODULE 2PORT 1:1 10/100

XFRMR MODULE 2PORT 1:1 10/100

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 553-2063-2-ND 166-H1270NLT 1178235-H1270NLT H1270NLT H1270NLT
Product Name Pulse Transformers Pulse Transformer Electronic Surplus - H1270NLT Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 817-1503-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun - 2312-QPP0025SRCT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details