Pulse Electronics Corporation BMS TRANSFORMER/CHOKE HM2103NL

Description
Pulse Electronics Networking BU supplies an extensive line of high-quality signal transformer components to OEMs, ODMs and manufacturers around the globe. Each of our 700+ signal transformers are designed to meet the most stringent standards for network application requirements and are available for high volume production.
Request a Quote Datasheet
Description
Pulse Electronics Networking BU supplies an extensive line of high-quality signal transformer components to OEMs, ODMs and manufacturers around the globe. Each of our 700+ signal transformers are designed to meet the most stringent standards for network application requirements and are available for high volume production.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BMS TRANSFORMER/CHOKE - HM2103NL - Pulse Electronics Corporation
San Diego, CA, USA
BMS TRANSFORMER/CHOKE
HM2103NL
BMS TRANSFORMER/CHOKE HM2103NL
Pulse Electronics Networking BU supplies an extensive line of high-quality signal transformer components to OEMs, ODMs and manufacturers around the globe. Each of our 700+ signal transformers are designed to meet the most stringent standards for network application requirements and are available for high volume production.

Pulse Electronics Networking BU supplies an extensive line of high-quality signal transformer components to OEMs, ODMs and manufacturers around the globe. Each of our 700+ signal transformers are designed to meet the most stringent standards for network application requirements and are available for high volume production.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1382238-HM2103NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1382238-HM2103NL
Transformers - Pulse Transformers 1382238-HM2103NL
Win Source Part Number: 1382238-HM2103NL Category: Transformers>Pulse Transformers Package: Tube Size / Dimension: 0.300" L x 0.370" W (7.62mm x 9.40mm) Inductance: 150µH Height - Seated (Max): 0.225" (5.72mm) Standard Package: 65 pcs Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382238-HM2103NL
Category: Transformers>Pulse Transformers
Package: Tube
Size / Dimension: 0.300" L x 0.370" W (7.62mm x 9.40mm)
Inductance: 150µH
Height - Seated (Max): 0.225" (5.72mm)
Standard Package: 65 pcs
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Pulse
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Pulse Transformers - 553-HM2103NL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM2103NL-ND
Pulse Transformers 553-HM2103NL-ND
150µH Pulse Transformer Surface Mount

150µH Pulse Transformer Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HM2103NL
Transformers - Pulse Transformers HM2103NL
XFMR CMC MODULE AECQ BATT MNGT

XFMR CMC MODULE AECQ BATT MNGT

Supplier's Site
Xfmr, 1Port, 1 Pulse Electronics - 85AJ2858 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 1Port, 1 Pulse Electronics
85AJ2858
Xfmr, 1Port, 1 Pulse Electronics 85AJ2858
XFMR, 1PORT, 1:1, 450UH, SMD ROHS COMPLIANT: YES

XFMR, 1PORT, 1:1, 450UH, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number HM2103NL 1382238-HM2103NL 553-HM2103NL-ND HM2103NL 85AJ2858
Product Name BMS TRANSFORMER/CHOKE Transformers - Pulse Transformers Pulse Transformers Transformers - Pulse Transformers Xfmr, 1Port, 1 Pulse Electronics
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNF-0239-D202TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details