Pulse Electronics Corporation Pulse Transformers HM1193NL

Description
350µH LAN 100 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
350µH LAN 100 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-HM1193NL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM1193NL-ND
Pulse Transformers 553-HM1193NL-ND
350µH LAN 100 Base-T Pulse Transformer 1CT:1CT Surface Mount

350µH LAN 100 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HM1193NL
Audio Transformers / Signal Transformers HM1193NL
Audio Transformers / Signal Transformers MDL SIN 100D 1:1 SMT AEC-Q200

Audio Transformers / Signal Transformers MDL SIN 100D 1:1 SMT AEC-Q200

Buy Now Datasheet
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Pulse Electronics - 28AH0427 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Pulse Electronics
28AH0427
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Pulse Electronics 28AH0427
XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:2.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:2.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Mdl,sin,100D,1 Pulse Electronics - 79AH3011 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,sin,100D,1 Pulse Electronics
79AH3011
Mdl,sin,100D,1 Pulse Electronics 79AH3011
MDL,SIN,100D,1:1,SMT , AUTOMOTIVE,TU ROHS COMPLIANT: YES

MDL,SIN,100D,1:1,SMT, AUTOMOTIVE,TU ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number 553-HM1193NL-ND HM1193NL 28AH0427 79AH3011
Product Name Pulse Transformers Audio Transformers / Signal Transformers Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Pulse Electronics Mdl,sin,100D,1 Pulse Electronics
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A5-M11-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 550 to 600 volts
Power Rating (VA) 200 VA
View Details
Transformers - 140N - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
3 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details