Pulse Electronics Corporation Ethernet Transformer H1270NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H1270NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H1270NL
Ethernet Transformer H1270NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - 553-1329-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1329-5-ND
Pulse Transformers 553-1329-5-ND
LAN Pulse Transformer 1CT:1CT Surface Mount

LAN Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - H1270NL - 1178234-H1270NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H1270NL
1178234-H1270NL
Pulse Transformers - H1270NL 1178234-H1270NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178234-H1270NL Packaging: Tube Mounting Style: SMD Transformer Type: LAN Weight: 0.05 oz (1.42g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.155" (3.93mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Parts Dimension: 0.515" L x 0.500" W (13.08mm x 12.70mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178234-H1270NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: LAN
Weight: 0.05 oz (1.42g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.155" (3.93mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Parts Dimension: 0.515" L x 0.500" W (13.08mm x 12.70mm)

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H1270NL
Audio Transformers / Signal Transformers H1270NL
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH .65Ohms 2-Port

Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH .65Ohms 2-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H1270NL
Transformers - Pulse Transformers H1270NL
MODULE XFRMR DUAL ETHER LAN 24P

MODULE XFRMR DUAL ETHER LAN 24P

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number H1270NL 553-1329-5-ND 1178234-H1270NL H1270NL H1270NL
Product Name Ethernet Transformer Pulse Transformers Pulse Transformers - H1270NL Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
1812WBT1.5-3 1812WBT1.5-3LC - 1812WBT1.5-3 1812WBT1.5-3LC - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 817-2016-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details