Pulse Electronics Corporation Pulse Transformers - H6080NLT H6080NLT

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 753415-H6080NLT Packaging: Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.14 oz (3.99 g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Height - Seated (Maximum): 0.295" (7.49mm) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 1.095" L x 0.480" W (27.81mm x 12.19mm)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 753415-H6080NLT Packaging: Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.14 oz (3.99 g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Height - Seated (Maximum): 0.295" (7.49mm) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 1.095" L x 0.480" W (27.81mm x 12.19mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H6080NLT - 753415-H6080NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H6080NLT
753415-H6080NLT
Pulse Transformers - H6080NLT 753415-H6080NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 753415-H6080NLT Packaging: Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.14 oz (3.99 g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Height - Seated (Maximum): 0.295" (7.49mm) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 1.095" L x 0.480" W (27.81mm x 12.19mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 753415-H6080NLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Weight: 0.14 oz (3.99 g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Height - Seated (Maximum): 0.295" (7.49mm)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 1.095" L x 0.480" W (27.81mm x 12.19mm)

Buy Now
Pulse Transformers - 553-H6080NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-H6080NLTTR-ND
Pulse Transformers 553-H6080NLTTR-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-H6080NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-H6080NLTDKR-ND
Pulse Transformers 553-H6080NLTDKR-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-H6080NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-H6080NLTCT-ND
Pulse Transformers 553-H6080NLTCT-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-H6080NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H6080NLT
Pulse Transformer 166-H6080NLT
XFRMR MODUL GIGABT 2PORT POE 1:1 Product overview: H6080NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H6080NLT can be used for catalog matching and distributor lookup.

XFRMR MODUL GIGABT 2PORT POE 1:1 Product overview: H6080NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H6080NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
H6080NLT
Transformers - Pulse Transformers H6080NLT
XFRMR MODUL GIGABT 2PORT POE 1:1

XFRMR MODUL GIGABT 2PORT POE 1:1

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 753415-H6080NLT 553-H6080NLTTR-ND 166-H6080NLT H6080NLT
Product Name Pulse Transformers - H6080NLT Pulse Transformers Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HTX7045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX7045C-144CR HTX7045C-144CRC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 5-1611454-6 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers