Pulse Electronics Corporation Electronic Surplus - H2019FNLT H2019FNLT

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178247-H2019FNLT Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10G Base-T Inductance: 350μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.236" (5.99mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.358" W (12.70mm x 9.09mm)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178247-H2019FNLT Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10G Base-T Inductance: 350μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.236" (5.99mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.358" W (12.70mm x 9.09mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - H2019FNLT - 1178247-H2019FNLT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - H2019FNLT
1178247-H2019FNLT
Electronic Surplus - H2019FNLT 1178247-H2019FNLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178247-H2019FNLT Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10G Base-T Inductance: 350μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.236" (5.99mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.358" W (12.70mm x 9.09mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178247-H2019FNLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: LAN 10G Base-T
Inductance: 350μH
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.236" (5.99mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" L x 0.358" W (12.70mm x 9.09mm)

Buy Now
Pulse Transformers - 553-2207-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2207-2-ND
Pulse Transformers 553-2207-2-ND
350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2207-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2207-1-ND
Pulse Transformers 553-2207-1-ND
350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2207-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2207-6-ND
Pulse Transformers 553-2207-6-ND
350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-H2019FNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H2019FNLT
Pulse Transformer 166-H2019FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: H2019FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H2019FNLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: H2019FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H2019FNLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
H2019FNLT
Transformers - Pulse Transformers H2019FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H2019FNLT
Audio Transformers / Signal Transformers H2019FNLT
Audio Transformers / Signal Transformers 100Base-TX SMD PoE 350uH .65Ohms 1-Port

Audio Transformers / Signal Transformers 100Base-TX SMD PoE 350uH .65Ohms 1-Port

Buy Now Datasheet
Pulse Transformers - H2019FNLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
H2019FNLT
Pulse Transformers H2019FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 1178247-H2019FNLT 553-2207-2-ND 166-H2019FNLT H2019FNLT H2019FNLT H2019FNLT
Product Name Electronic Surplus - H2019FNLT Pulse Transformers Pulse Transformer Transformers - Pulse Transformers Audio Transformers / Signal Transformers Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Balun - 2312-QPP0021SRTR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Chassis Mount Power Control Transformers - F-106Z - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers