PWR XFMR LAMINATED 3000VA CHAS
PWR XFMR LAMINATED 3000VA CHAS
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | 2106-HS10F3AS-ND | HS10F3AS |
| Product Name | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Power Transformer | |
| Mounting | Chassis | Solder, Quick Connect |
| Construction | Laminate | |
| Single Phase Configuration | Dual | |
| Input Voltage | 600 volts | 120 volts |