TDK-Lambda Americas Inc., High Power Division Balun HHM1902B1

Description
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0402 (1005 Metric)
Request a Quote Datasheet
Description
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 445-15661-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0402 (1005 Metric)

RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0402 (1005 Metric)

Buy Now Datasheet
Balun - 445-15661-6-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0402 (1005 Metric)

RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0402 (1005 Metric)

Buy Now Datasheet
Balun - 445-15661-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0402 (1005 Metric)

RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0402 (1005 Metric)

Buy Now Datasheet
Xfrmr Balun 2.4Ghz Wlan/bt Rohs Compliant Tdk - 81AC8788 - Newark, An Avnet Company
Chicago, IL, United States
Xfrmr Balun 2.4Ghz Wlan/bt Rohs Compliant Tdk
81AC8788
Xfrmr Balun 2.4Ghz Wlan/bt Rohs Compliant Tdk 81AC8788
XFRMR BALUN 2.4GHZ WLAN/BT ROHS COMPLIANT: YES

XFRMR BALUN 2.4GHZ WLAN/BT ROHS COMPLIANT: YES

Supplier's Site
Balun, 2.4-2.5Ghz, 50 Ohm/50 Ohm , 0402; Impedance Unbalanced / Balanced Tdk - 08X4172 - Newark, An Avnet Company
Chicago, IL, United States
Balun, 2.4-2.5Ghz, 50 Ohm/50 Ohm , 0402; Impedance Unbalanced / Balanced Tdk
08X4172
Balun, 2.4-2.5Ghz, 50 Ohm/50 Ohm , 0402; Impedance Unbalanced / Balanced Tdk 08X4172
BALUN, 2.4-2.5GHZ, 50 OHM/50 OHM , 0402; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:0.8dB; Phase Difference:180° ± 10°; Balun Case Style:0402; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:- RoHS Compliant: Yes

BALUN, 2.4-2.5GHZ, 50 OHM/50 OHM , 0402; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:0.8dB; Phase Difference:180° ± 10°; Balun Case Style:0402; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Balun, 2.4-2.5Ghz, 50 Ohm/50 Ohm , 0402, Full Reel; Impedance Unbalanced / Balanced Tdk - 08X4173 - Newark, An Avnet Company
Chicago, IL, United States
Balun, 2.4-2.5Ghz, 50 Ohm/50 Ohm , 0402, Full Reel; Impedance Unbalanced / Balanced Tdk
08X4173
Balun, 2.4-2.5Ghz, 50 Ohm/50 Ohm , 0402, Full Reel; Impedance Unbalanced / Balanced Tdk 08X4173
BALUN, 2.4-2.5GHZ, 50 OHM/50 OHM , 0402, FULL REEL; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:0.8dB; Phase Difference:180° ± 10°; Balun Case Style:0402; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-RoHS Compliant: Yes

BALUN, 2.4-2.5GHZ, 50 OHM/50 OHM , 0402, FULL REEL; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:0.8dB; Phase Difference:180° ± 10°; Balun Case Style:0402; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 445-15661-1-ND 81AC8788
Product Name Balun Xfrmr Balun 2.4Ghz Wlan/bt Rohs Compliant Tdk
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

PCB Transformers - 1739428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Step Down Transformers - 1-1672209-6 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 2.4 VA
View Details
380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA - No.1601200742216 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details