Pulse Electronics Corporation Transformers Pulse Transformers HD8004FNLT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Pulse Electronics Category: Transformers Pulse Transformers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Transformer Type: HDBase-T Inductance: 180µH Mounting Type: Surface Mount Size / Dimension: 0.539" L x 0.591" W (13.70mm x 15.00mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Pulse Electronics Category: Transformers Pulse Transformers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Transformer Type: HDBase-T Inductance: 180µH Mounting Type: Surface Mount Size / Dimension: 0.539" L x 0.591" W (13.70mm x 15.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers Pulse Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers Pulse Transformers
Transformers Pulse Transformers
Alternative Parts (Cross-Reference): Cross Manufacturer: Pulse Electronics Category: Transformers Pulse Transformers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Transformer Type: HDBase-T Inductance: 180µH Mounting Type: Surface Mount Size / Dimension: 0.539" L x 0.591" W (13.70mm x 15.00mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Pulse Electronics
Category: Transformers Pulse Transformers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Transformer Type: HDBase-T
Inductance: 180µH
Mounting Type: Surface Mount
Size / Dimension: 0.539" L x 0.591" W (13.70mm x 15.00mm)

Buy Now Datasheet
Pulse Transformers - 553-2356-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2356-6-ND
Pulse Transformers 553-2356-6-ND
180µH HDBase-T Pulse Transformer 1:1 Surface Mount

180µH HDBase-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2356-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2356-2-ND
Pulse Transformers 553-2356-2-ND
180µH HDBase-T Pulse Transformer 1:1 Surface Mount

180µH HDBase-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2356-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2356-1-ND
Pulse Transformers 553-2356-1-ND
180µH HDBase-T Pulse Transformer 1:1 Surface Mount

180µH HDBase-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
34W Pulse Transformer - 166-HD8004FNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
34W Pulse Transformer
166-HD8004FNLT
34W Pulse Transformer 166-HD8004FNLT
TRANSFORMER HDBASE-T 34W Product overview: HD8004FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 34W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HD8004FNLT can be used for catalog matching and distributor lookup.

TRANSFORMER HDBASE-T 34W Product overview: HD8004FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 34W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HD8004FNLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HD8004FNLT
Audio Transformers / Signal Transformers HD8004FNLT
Audio Transformers / Signal Transformers HDBase-T PoE+ SMD 1-Port 180uH

Audio Transformers / Signal Transformers HDBase-T PoE+ SMD 1-Port 180uH

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HD8004FNLT
Transformers - Pulse Transformers HD8004FNLT
TRANSFORMER HDBASE-T 34W

TRANSFORMER HDBASE-T 34W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 553-2356-6-ND 166-HD8004FNLT HD8004FNLT HD8004FNLT
Product Name Transformers Pulse Transformers Pulse Transformers 34W Pulse Transformer Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB Surface Mount Wideband RF Transformers - WB1.18-3SL WB1.18-3SLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB2999-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details