Pulse Electronics Corporation Pulse Transformers H1174FNLT

Description
LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Request a Quote Datasheet
Description
LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-3776-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3776-2-ND
Pulse Transformers 553-3776-2-ND
LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3776-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3776-1-ND
Pulse Transformers 553-3776-1-ND
LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3776-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3776-6-ND
Pulse Transformers 553-3776-6-ND
LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H1174FNLT
Audio Transformers / Signal Transformers H1174FNLT
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 2-Port

Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 2-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H1174FNLT
Transformers - Pulse Transformers H1174FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 553-3776-2-ND H1174FNLT H1174FNLT
Product Name Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformer - 164-4900-8012RE64 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
Other Transformer Types / Applications Power Transformer
View Details
2 suppliers