Pulse Electronics Corporation Pulse Transformers H1100NLT

Description
Pulse Transformer
Request a Quote Datasheet
Description
Pulse Transformer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-H1100NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-H1100NLTTR-ND
Pulse Transformers 553-H1100NLTTR-ND
Pulse Transformer

Pulse Transformer

Buy Now Datasheet
Transformers - Pulse Transformers - 1005798-H1100NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1005798-H1100NLT
Transformers - Pulse Transformers 1005798-H1100NLT
Win Source Part Number: 1005798-H1100NLT Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10/100 Base-T Height - Seated (Max): 0.235" (5.97mm) Standard Package: 600 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm) Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Network Other Names: 1840-H1100NLTTR

Win Source Part Number: 1005798-H1100NLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel (TR)
Transformer Type: LAN 10/100 Base-T
Height - Seated (Max): 0.235" (5.97mm)
Standard Package: 600
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm)
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics Network
Other Names: 1840-H1100NLTTR

Buy Now
Futian, China
Transformers - Pulse Transformers
H1100NLT
Transformers - Pulse Transformers H1100NLT
MDL SIN 100D 2:1 SMT TR

MDL SIN 100D 2:1 SMT TR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 553-H1100NLTTR-ND 1005798-H1100NLT H1100NLT
Product Name Pulse Transformers Transformers - Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details