Pulse Electronics Corporation Pulse Transformers H1086NLT

Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-3775-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3775-2-ND
Pulse Transformers 553-3775-2-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3775-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3775-6-ND
Pulse Transformers 553-3775-6-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3775-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3775-1-ND
Pulse Transformers 553-3775-1-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-H1086NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H1086NLT
Pulse Transformer 166-H1086NLT
XFRMR MODULE 1PORT 1:1 10/100 Product overview: H1086NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1086NLT can be used for catalog matching and distributor lookup.

XFRMR MODULE 1PORT 1:1 10/100 Product overview: H1086NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1086NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - H1086NLT - 775492-H1086NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H1086NLT
775492-H1086NLT
Pulse Transformers - H1086NLT 775492-H1086NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 775492-H1086NLT Packaging: Reel package Transformer Type: Isolation and Data Interface (Encapsulated) Mounting: SMD Weight: 0.11 oz (3.13g) Family Name: H1086 Categories: Transformers Dimension: 1.000" L x 0.390" W (25.40mm x 9.91mm) Height - Seated (Maximum): 0.245" (6.22mm) Alternative Parts (Cross-Reference): PT61004EL; XFATM6; Introduction Date: September 12, 2007 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 775492-H1086NLT
Packaging: Reel package
Transformer Type: Isolation and Data Interface (Encapsulated)
Mounting: SMD
Weight: 0.11 oz (3.13g)
Family Name: H1086
Categories: Transformers
Dimension: 1.000" L x 0.390" W (25.40mm x 9.91mm)
Height - Seated (Maximum): 0.245" (6.22mm)
Alternative Parts (Cross-Reference): PT61004EL; XFATM6;
Introduction Date: September 12, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pulse Transformers - H1086NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
H1086NLT
Pulse Transformers H1086NLT
XFRMR MODULE 1PORT 1:1 10/100

XFRMR MODULE 1PORT 1:1 10/100

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H1086NLT
Audio Transformers / Signal Transformers H1086NLT
Audio Transformers / Signal Transformers 10/100Base-TX SMD Non-PoE 1-Port

Audio Transformers / Signal Transformers 10/100Base-TX SMD Non-PoE 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H1086NLT
Transformers - Pulse Transformers H1086NLT
XFRMR MODULE 1PORT 1:1 10/100

XFRMR MODULE 1PORT 1:1 10/100

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 553-3775-2-ND 166-H1086NLT 775492-H1086NLT H1086NLT H1086NLT H1086NLT
Product Name Pulse Transformers Pulse Transformer Pulse Transformers - H1086NLT Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details