Pulse Electronics Corporation Pulse Transformer H5020NLT

Description
TRANSFORMER MODULE GIGABIT 2PORT Product overview: H5020NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5020NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSFORMER MODULE GIGABIT 2PORT Product overview: H5020NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5020NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-H5020NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H5020NLT
Pulse Transformer 166-H5020NLT
TRANSFORMER MODULE GIGABIT 2PORT Product overview: H5020NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5020NLT can be used for catalog matching and distributor lookup.

TRANSFORMER MODULE GIGABIT 2PORT Product overview: H5020NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5020NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - H5020NLT - 723722-H5020NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H5020NLT
723722-H5020NLT
Pulse Transformers - H5020NLT 723722-H5020NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 723722-H5020NLT Packaging: Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.06 oz (1.71 g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Height - Seated (Maximum): 0.341" (8.66mm) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 1.100" L x 0.297" W (27.94mm x 7.54mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 723722-H5020NLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Weight: 0.06 oz (1.71 g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Height - Seated (Maximum): 0.341" (8.66mm)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 1.100" L x 0.297" W (27.94mm x 7.54mm)

Buy Now
Pulse Transformers - 553-1926-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1926-6-ND
Pulse Transformers 553-1926-6-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-1926-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1926-1-ND
Pulse Transformers 553-1926-1-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-1926-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1926-2-ND
Pulse Transformers 553-1926-2-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H5020NLT
Transformers - Pulse Transformers H5020NLT
TRANSFORMER MODULE GIGABIT 2PORT

TRANSFORMER MODULE GIGABIT 2PORT

Supplier's Site
Pulse Transformers - H5020NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
H5020NLT
Pulse Transformers H5020NLT
TRANSFORMER MODULE GIGABIT 2PORT

TRANSFORMER MODULE GIGABIT 2PORT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H5020NLT
Audio Transformers / Signal Transformers H5020NLT
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 2-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 2-Port

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 166-H5020NLT 723722-H5020NLT 553-1926-6-ND H5020NLT H5020NLT H5020NLT
Product Name Pulse Transformer Pulse Transformers - H5020NLT Pulse Transformers Transformers - Pulse Transformers Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
CMI Current Transformers - 100-601 - Galco Industrial Electronics
Specs
Category Power
View Details