Pulse Electronics Corporation Ethernet Transformer H1164NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H1164NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H1164NL
Ethernet Transformer H1164NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformer - 166-H1164NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H1164NL
Pulse Transformer 166-H1164NL
MODULE XFRMR ETHERNET LAN 40SOIC Product overview: H1164NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1164NL can be used for catalog matching and distributor lookup.

MODULE XFRMR ETHERNET LAN 40SOIC Product overview: H1164NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1164NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-1325-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1325-5-ND
Pulse Transformers 553-1325-5-ND
LAN 10/100 Base-T Pulse Transformer Surface Mount

LAN 10/100 Base-T Pulse Transformer Surface Mount

Buy Now Datasheet
Transformer, 1 Pulse Electronics - 60AC4487 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1 Pulse Electronics
60AC4487
Transformer, 1 Pulse Electronics 60AC4487
TRANSFORMER, 1:1, 4PORT, 100BASE-TX, SMT; No. of Ports:4 Port; Turns Ratio:1:1; Inductance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

TRANSFORMER, 1:1, 4PORT, 100BASE-TX, SMT; No. of Ports:4 Port; Turns Ratio:1:1; Inductance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Futian, China
Transformers - Pulse Transformers
H1164NL
Transformers - Pulse Transformers H1164NL
MODULE XFRMR ETHERNET LAN 40SOIC

MODULE XFRMR ETHERNET LAN 40SOIC

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H1164NL
Audio Transformers / Signal Transformers H1164NL
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH .65Ohms 4-Port

Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH .65Ohms 4-Port

Buy Now
Transformer/Yoke PC Board Mount - 76934852 - Radwell International
Willingboro, NJ, United States
Transformer/Yoke PC Board Mount
76934852
Transformer/Yoke PC Board Mount 76934852
DATACOM TRANSFORMER, 10/100 BASE-TX APPLICATION(S), 1CT:1CT, SMD. FREE 2 YEAR RADWELL WARRANTY

DATACOM TRANSFORMER, 10/100 BASE-TX APPLICATION(S), 1CT:1CT, SMD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Power Transformers
Product Number H1164NL 166-H1164NL 553-1325-5-ND 60AC4487 H1164NL H1164NL 76934852
Product Name Ethernet Transformer Pulse Transformer Pulse Transformers Transformer, 1 Pulse Electronics Transformers - Pulse Transformers Audio Transformers / Signal Transformers Transformer/Yoke PC Board Mount
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data