Bourns, Inc. Pulse Transformers HCTSM80910BAL-E1

Description
300µH Pulse Transformer 9:10 Surface Mount
Request a Quote Datasheet
Description
300µH Pulse Transformer 9:10 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 118-HCTSM80910BAL-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-HCTSM80910BAL-E1TR-ND
Pulse Transformers 118-HCTSM80910BAL-E1TR-ND
300µH Pulse Transformer 9:10 Surface Mount

300µH Pulse Transformer 9:10 Surface Mount

Buy Now Datasheet
Pulse Transformer, 9 Bourns - 69AH0171 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 9 Bourns
69AH0171
Pulse Transformer, 9 Bourns 69AH0171
PULSE TRANSFORMER, 9:10, 300UH ROHS COMPLIANT: YES

PULSE TRANSFORMER, 9:10, 300UH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Transformers - Pulse Transformers
HCTSM80910BAL-E1
Transformers - Pulse Transformers HCTSM80910BAL-E1
XFRMR POWER 9:10 300UH SMD

XFRMR POWER 9:10 300UH SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 118-HCTSM80910BAL-E1TR-ND 69AH0171 HCTSM80910BAL-E1
Product Name Pulse Transformers Pulse Transformer, 9 Bourns Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A7-M18-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 480 volts
Power Rating (VA) 300 VA
View Details
Transformers - Audio Transformers - Signal Level - 109T - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Balun - 3157-BBFCG2-532+DKR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details