Pulse Electronics Corporation Pulse Transformers - H2017NLT H2017NLT

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 809251-H2017NLT Packaging: Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.18 oz (5.13 g) Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.120" L x 0.480" W (28.45mm x 12.19mm) Height - Seated (Maximum): 0.290" (7.36mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 809251-H2017NLT Packaging: Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.18 oz (5.13 g) Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.120" L x 0.480" W (28.45mm x 12.19mm) Height - Seated (Maximum): 0.290" (7.36mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H2017NLT - 809251-H2017NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H2017NLT
809251-H2017NLT
Pulse Transformers - H2017NLT 809251-H2017NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 809251-H2017NLT Packaging: Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.18 oz (5.13 g) Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.120" L x 0.480" W (28.45mm x 12.19mm) Height - Seated (Maximum): 0.290" (7.36mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 809251-H2017NLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Weight: 0.18 oz (5.13 g)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 1.120" L x 0.480" W (28.45mm x 12.19mm)
Height - Seated (Maximum): 0.290" (7.36mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)

Buy Now
Pulse Transformers - 553-3782-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3782-1-ND
Pulse Transformers 553-3782-1-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3782-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3782-2-ND
Pulse Transformers 553-3782-2-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3782-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3782-6-ND
Pulse Transformers 553-3782-6-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H2017NLT
Audio Transformers / Signal Transformers H2017NLT
Audio Transformers / Signal Transformers 100Base-TX SMD PoE 350uH .65Ohms 4-Port

Audio Transformers / Signal Transformers 100Base-TX SMD PoE 350uH .65Ohms 4-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H2017NLT
Transformers - Pulse Transformers H2017NLT
XFRMR MAGNT MOD 4PORT POE 10/100

XFRMR MAGNT MOD 4PORT POE 10/100

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 809251-H2017NLT 553-3782-1-ND H2017NLT H2017NLT
Product Name Pulse Transformers - H2017NLT Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST2010 Series SMT Current Sense Transformers - CST2010-020L CST2010-020LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details