150µH, 450µH Pulse Transformer 1:1 Surface Mount
150µH, 450µH Pulse Transformer 1:1 Surface Mount
150µH, 450µH Pulse Transformer 1:1 Surface Mount
Audio Transformers / Signal Transformers MDL DUAL XFMR-CMC AEC-Q200
TRANSFORMER, 1:1, 2PORT, AEC-Q200, 450UH; Turns Ratio:1:1; Inductance:450µH; Isolation Voltage:4.3kV; Product Range:-; No. of Ports:2 Port; Operating Temperature Max:125°C; Operating Temperature Min:-40°C RoHS Compliant: Yes
XFMR CMC MODULE AECQ BATT MNGT
XFMR CMC MODULE AECQ BATT MNGT
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 553-HM2100NLTDKR-ND | HM2100NLT | 60AC4452 | HM2100NLT | HM2100NLT |
| Product Name | Pulse Transformers | Audio Transformers / Signal Transformers | Transformer, 1 Pulse Electronics | Transformers - Pulse Transformers | Pulse Transformers |
| Category | Signal | Signal | Signal |