Pulse Electronics Networking BU supplies an extensive line of high-quality signal transformer components to OEMs, ODMs and manufacturers around the globe. Each of our 700+ signal transformers are designed to meet the most stringent standards for network application requirements and are available for high volume production.
Manufacturer: Pulse Electronics
Win Source Part Number: 1330293-HMU2103NL
Category: Transformers>Pulse Transformers
Packaging: Tube
Size / Dimension: 0.300" L x 0.365" W (7.62mm x 9.27mm)
Inductance: 150µH
Height - Seated (Max): 0.225" (5.72mm)
Standard Package: 65
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Other Part Number: 553-HMU2103NL,1840-1
RoHS Status: RoHS Compliant
150µH Pulse Transformer Surface Mount
XFMR CMC MODULE AECQ BATT MNGT
XFMR CMC MODULE AECQ BATT MNGT
TRANSFORMER, 1:1, 1PORT, 370UH, SMT; PCB Transformer Type:-; Secondary Voltages:-; Power Rating:-; Frequency Range:-; Winding Type:-; Current Rating:-; Isolation Voltage:4.3kV; Transformer Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
Audio Transformers / Signal Transformers MDL SIN XFMR-CMC AEC-Q200
| Pulse Electronics Corporation | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | HMU2103NL | 1330293-HMU2103NL | 553-HMU2103NL-ND | HMU2103NL | HMU2103NL | 60AC4445 | HMU2103NL |
| Product Name | BMS TRANSFORMER/CHOKE | Transformers - Pulse Transformers | Pulse Transformers | Pulse Transformers | Transformers - Pulse Transformers | Transformer, 1 Pulse Electronics | Audio Transformers / Signal Transformers |
| Category | Signal | Signal | Signal | Signal | Signal |