Pulse Electronics Corporation Pulse Transformers - H1019NL H1019NL

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178107-H1019NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 3 (168 Hours) Parts Dimension: 1.000" L x 0.390" W (25.40mm x 9.91mm)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178107-H1019NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 3 (168 Hours) Parts Dimension: 1.000" L x 0.390" W (25.40mm x 9.91mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H1019NL - 1178107-H1019NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H1019NL
1178107-H1019NL
Pulse Transformers - H1019NL 1178107-H1019NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178107-H1019NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 3 (168 Hours) Parts Dimension: 1.000" L x 0.390" W (25.40mm x 9.91mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178107-H1019NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.245" (6.22mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 3 (168 Hours)
Parts Dimension: 1.000" L x 0.390" W (25.40mm x 9.91mm)

Buy Now
Pulse Transformers - 553-1627-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1627-5-ND
Pulse Transformers 553-1627-5-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H1019NL
Transformers - Pulse Transformers H1019NL
XFRMR MODULE 1PORT 1:1 10/100

XFRMR MODULE 1PORT 1:1 10/100

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H1019NL
Audio Transformers / Signal Transformers H1019NL
Audio Transformers / Signal Transformers 10/100Base-T SMD 1Ohm 1-Port

Audio Transformers / Signal Transformers 10/100Base-T SMD 1Ohm 1-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number 1178107-H1019NL 553-1627-5-ND H1019NL H1019NL
Product Name Pulse Transformers - H1019NL Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformers - POE51Q-48ED - ODG (Origin Data Global)
Specs
Category Signal
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformer - 164-4900-8012RE64 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
Other Transformer Types / Applications Power Transformer
View Details
2 suppliers