Pulse Electronics Networking BU supplies an extensive line of high-quality signal transformer components to OEMs, ODMs and manufacturers around the globe. Each of our 700+ signal transformers are designed to meet the most stringent standards for network application requirements and are available for high volume production.
Win Source Part Number: 998486-HM2102NL
Category: Transformers>Pulse Transformers
Package: Tube
Inductance: 150µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 35
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.583" L x 0.580" W (14.81mm x 14.73mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 1840-1023-5
150µH Pulse Transformer 1:1 Surface Mount
XFMR, 2PORT, 1:1, 450UH, SMD ROHS COMPLIANT: YES
XFMR CMC MODULE AECQ BATT MNGT
| Pulse Electronics Corporation | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | HM2102NL | 998486-HM2102NL | 553-HM2102NL-ND | 85AJ2857 | HM2102NL |
| Product Name | BMS TRANSFORMER/CHOKE | Transformers - Pulse Transformers | Pulse Transformers | Xfmr, 2Port, 1 Pulse Electronics | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal |