Pulse Electronics Corporation Ethernet Transformer H5007EFNL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H5007EFNL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H5007EFNL
Ethernet Transformer H5007EFNL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Transformers - Pulse Transformers - 1382198-H5007EFNL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1382198-H5007EFNL
Transformers - Pulse Transformers 1382198-H5007EFNL
Win Source Part Number: 1382198-H5007EFNL Category: Transformers>Pulse Transformers Package: Tube Size / Dimension: 0.689" L x 0.600" W (17.50mm x 15.24mm) Transformer Type: LAN 10/100/1000 Base-T Inductance: 350µH Height - Seated (Max): 0.225" (5.72mm) Standard Package: 25 pcs Mounting Type: Surface Mount Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382198-H5007EFNL
Category: Transformers>Pulse Transformers
Package: Tube
Size / Dimension: 0.689" L x 0.600" W (17.50mm x 15.24mm)
Transformer Type: LAN 10/100/1000 Base-T
Inductance: 350µH
Height - Seated (Max): 0.225" (5.72mm)
Standard Package: 25 pcs
Mounting Type: Surface Mount
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Pulse
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Pulse Transformers - 553-2712-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2712-5-ND
Pulse Transformers 553-2712-5-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-H5007EFNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H5007EFNL
Pulse Transformer 166-H5007EFNL
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: H5007EFNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5007EFNL can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: H5007EFNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5007EFNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H5007EFNL
Audio Transformers / Signal Transformers H5007EFNL
Audio Transformers / Signal Transformers 1000Base-T NonPoE 1-Port SMD 350uH

Audio Transformers / Signal Transformers 1000Base-T NonPoE 1-Port SMD 350uH

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H5007EFNL
Transformers - Pulse Transformers H5007EFNL
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number H5007EFNL 1382198-H5007EFNL 553-2712-5-ND 166-H5007EFNL H5007EFNL H5007EFNL
Product Name Ethernet Transformer Transformers - Pulse Transformers Pulse Transformers Pulse Transformer Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details