Pulse Electronics Corporation Ethernet Transformer HD8005FNL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HD8005FNL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HD8005FNL
Ethernet Transformer HD8005FNL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - HD8005FNL - 803117-HD8005FNL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HD8005FNL
803117-HD8005FNL
Pulse Transformers - HD8005FNL 803117-HD8005FNL
Manufacturer: Pulse Electronics Network Win Source Part Number: 803117-HD8005FNL Packaging: Tube Mounting Style: SMD Transformer Type: HDBase-T Inductance: 100μH Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.539" L x 0.591" W (13.70mm x 15.00mm) Height - Seated (Maximum): 0.225" (5.72mm) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 803117-HD8005FNL
Packaging: Tube
Mounting Style: SMD
Transformer Type: HDBase-T
Inductance: 100μH
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.539" L x 0.591" W (13.70mm x 15.00mm)
Height - Seated (Maximum): 0.225" (5.72mm)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)

Buy Now
Pulse Transformers - 553-3245-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3245-5-ND
Pulse Transformers 553-3245-5-ND
100µH HDBase-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

100µH HDBase-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-HD8005FNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HD8005FNL
Pulse Transformer 166-HD8005FNL
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: HD8005FNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HD8005FNL can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: HD8005FNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HD8005FNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HD8005FNL
Audio Transformers / Signal Transformers HD8005FNL
Audio Transformers / Signal Transformers HDBase-T SMD PoE+ 180uH 1-Port

Audio Transformers / Signal Transformers HDBase-T SMD PoE+ 180uH 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HD8005FNL
Transformers - Pulse Transformers HD8005FNL
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site
Poe Transformer, 1 Pulse Electronics - 60AC4442 - Newark, An Avnet Company
Chicago, IL, United States
Poe Transformer, 1 Pulse Electronics
60AC4442
Poe Transformer, 1 Pulse Electronics 60AC4442
POE TRANSFORMER, 1:1, 1PORT, HDBASE-T; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:100µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

POE TRANSFORMER, 1:1, 1PORT, HDBASE-T; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:100µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pulse Transformers - HD8005FNL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HD8005FNL
Pulse Transformers HD8005FNL
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number HD8005FNL 803117-HD8005FNL 553-3245-5-ND 166-HD8005FNL HD8005FNL HD8005FNL 60AC4442 HD8005FNL
Product Name Ethernet Transformer Pulse Transformers - HD8005FNL Pulse Transformers Pulse Transformer Audio Transformers / Signal Transformers Transformers - Pulse Transformers Poe Transformer, 1 Pulse Electronics Pulse Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details