Pulse Electronics Corporation Ethernet Transformer H5187NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H5187NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H5187NL
Ethernet Transformer H5187NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - 553-H5187NL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-H5187NL-ND
Pulse Transformers 553-H5187NL-ND
350µH General Purpose Pulse Transformer 1:1 Surface Mount

350µH General Purpose Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Ethernet Transformer, 1 Pulse Electronics - 95AC7744 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transformer, 1 Pulse Electronics
95AC7744
Ethernet Transformer, 1 Pulse Electronics 95AC7744
ETHERNET TRANSFORMER, 1:1, 350UH, SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

ETHERNET TRANSFORMER, 1:1, 350UH, SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
H5187NL
Transformers - Pulse Transformers H5187NL
XFRMR MODULE 1000B-T 1 CH SMT

XFRMR MODULE 1000B-T 1 CH SMT

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H5187NL
Audio Transformers / Signal Transformers H5187NL
Audio Transformers / Signal Transformers MDL SIN 1GD 1:1 5K FUNCTUNIONAL SMD

Audio Transformers / Signal Transformers MDL SIN 1GD 1:1 5K FUNCTUNIONAL SMD

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number H5187NL 553-H5187NL-ND 95AC7744 H5187NL H5187NL
Product Name Ethernet Transformer Pulse Transformers Ethernet Transformer, 1 Pulse Electronics Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497-CD130 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 575 to 600 volts
Power Rating (VA) 130 VA
View Details
Transformers - Power Transformers - 1182L22 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details