Pulse Electronics Corporation Pulse Transformers - H5008FNLT H5008FNLT

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178288-H5008FNLT Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100/1000 Base-T Inductance: 350μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.231" (5.87mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.743" L x 0.538" W (18.87mm x 13.67mm)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178288-H5008FNLT Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100/1000 Base-T Inductance: 350μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.231" (5.87mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.743" L x 0.538" W (18.87mm x 13.67mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H5008FNLT - 1178288-H5008FNLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H5008FNLT
1178288-H5008FNLT
Pulse Transformers - H5008FNLT 1178288-H5008FNLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178288-H5008FNLT Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100/1000 Base-T Inductance: 350μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.231" (5.87mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.743" L x 0.538" W (18.87mm x 13.67mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178288-H5008FNLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: LAN 10/100/1000 Base-T
Inductance: 350μH
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.231" (5.87mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.743" L x 0.538" W (18.87mm x 13.67mm)

Buy Now
Pulse Transformers - 553-2225-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2225-6-ND
Pulse Transformers 553-2225-6-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2225-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2225-1-ND
Pulse Transformers 553-2225-1-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2225-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2225-2-ND
Pulse Transformers 553-2225-2-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-H5008FNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H5008FNLT
Pulse Transformer 166-H5008FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: H5008FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5008FNLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: H5008FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5008FNLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
H5008FNLT
Transformers - Pulse Transformers H5008FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H5008FNLT
Audio Transformers / Signal Transformers H5008FNLT
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 1-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 1-Port

Buy Now Datasheet
Pulse Transformers - H5008FNLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
H5008FNLT
Pulse Transformers H5008FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 1178288-H5008FNLT 553-2225-6-ND 166-H5008FNLT H5008FNLT H5008FNLT H5008FNLT
Product Name Pulse Transformers - H5008FNLT Pulse Transformers Pulse Transformer Transformers - Pulse Transformers Audio Transformers / Signal Transformers Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E8 Hz
View Details
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable - No.1601487374849 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details