Win Source Part Number: 969063-HM2103NLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel
Inductance: 150µH, 450µH
Height - Seated (Max): 0.225" (5.72mm)
Standard Package: 700
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.300" L x 0.265" W (7.62mm x 6.73mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 1840-1035-1,1840-103
150µH, 450µH Pulse Transformer 1:1 Surface Mount
150µH, 450µH Pulse Transformer 1:1 Surface Mount
150µH, 450µH Pulse Transformer 1:1 Surface Mount
XFMR CMC MODULE AECQ BATT MNGT
XFMR CMC MODULE AECQ BATT MNGT
TRANSFORMER, 1:1, 1PORT, AEC-Q200, 150UH; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:150µH; Isolation Voltage:4.3kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Audio Transformers / Signal Transformers MDL SIN XFMR-CMC AEC-Q200
1:1 SMD,7.6x6.7mm RJ45 Transformer ROHS
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 969063-HM2103NLT | 553-HM2103NLTCT-ND | HM2103NLT | HM2103NLT | 60AC4455 | HM2103NLT | HM2103NLT |
| Product Name | Transformers - Pulse Transformers | Pulse Transformers | Pulse Transformers | Transformers - Pulse Transformers | Transformer, 1 Pulse Electronics | Audio Transformers / Signal Transformers | Inductors/Coils/Transformers >> RJ45 Transformer |
| Category | Signal | Signal | Signal | Signal |