Pulse Electronics Corporation Transformers - Pulse Transformers H5062NLT

Description
Win Source Part Number: 964183-H5062NLT Category: Transformers>Pulse Transformers Series: Star Magnetics™ Package: Tape & Reel Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.227" (5.76mm) Standard Package: 300 Mounting: SMD (SMT) Weight: 0.1 oz (2.85 g) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.690" L x 0.480" W (17.53mm x 12.20mm) Alternative Parts (Cross-Reference): H1102NL; HX1188NL; HX1188FNL; TY-141P; TY-144P; TY-145PH5062NLT.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-3784-1,553-3784- 2,H5062NLT-ND,553-37 84-6
Request a Quote Datasheet
Description
Win Source Part Number: 964183-H5062NLT Category: Transformers>Pulse Transformers Series: Star Magnetics™ Package: Tape & Reel Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.227" (5.76mm) Standard Package: 300 Mounting: SMD (SMT) Weight: 0.1 oz (2.85 g) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.690" L x 0.480" W (17.53mm x 12.20mm) Alternative Parts (Cross-Reference): H1102NL; HX1188NL; HX1188FNL; TY-141P; TY-144P; TY-145PH5062NLT.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-3784-1,553-3784- 2,H5062NLT-ND,553-37 84-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 964183-H5062NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
964183-H5062NLT
Transformers - Pulse Transformers 964183-H5062NLT
Win Source Part Number: 964183-H5062NLT Category: Transformers>Pulse Transformers Series: Star Magnetics™ Package: Tape & Reel Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.227" (5.76mm) Standard Package: 300 Mounting: SMD (SMT) Weight: 0.1 oz (2.85 g) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.690" L x 0.480" W (17.53mm x 12.20mm) Alternative Parts (Cross-Reference): H1102NL; HX1188NL; HX1188FNL; TY-141P; TY-144P; TY-145PH5062NLT.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-3784-1,553-3784- 2,H5062NLT-ND,553-37 84-6

Win Source Part Number: 964183-H5062NLT
Category: Transformers>Pulse Transformers
Series: Star Magnetics™
Package: Tape & Reel
Transformer Type: Isolation and Data Interface (Encapsulated)
Height - Seated (Max): 0.227" (5.76mm)
Standard Package: 300
Mounting: SMD (SMT)
Weight: 0.1 oz (2.85 g)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.690" L x 0.480" W (17.53mm x 12.20mm)
Alternative Parts (Cross-Reference): H1102NL; HX1188NL; HX1188FNL; TY-141P; TY-144P; TY-145PH5062NLT.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 553-3784-1,553-3784-2,H5062NLT-ND,553-3784-6

Buy Now Datasheet
Pulse Transformers - 553-3784-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3784-6-ND
Pulse Transformers 553-3784-6-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3784-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3784-2-ND
Pulse Transformers 553-3784-2-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3784-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3784-1-ND
Pulse Transformers 553-3784-1-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-H5062NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H5062NLT
Pulse Transformer 166-H5062NLT
XFRMR MODULE GIGABIT 1PORT 1:1 Product overview: H5062NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5062NLT can be used for catalog matching and distributor lookup.

XFRMR MODULE GIGABIT 1PORT 1:1 Product overview: H5062NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5062NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
H5062NLT
Transformers - Pulse Transformers H5062NLT
XFRMR MODULE GIGABIT 1PORT 1:1

XFRMR MODULE GIGABIT 1PORT 1:1

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H5062NLT
Audio Transformers / Signal Transformers H5062NLT
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 1-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 1-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 964183-H5062NLT 553-3784-6-ND 166-H5062NLT H5062NLT H5062NLT
Product Name Transformers - Pulse Transformers Pulse Transformers Pulse Transformer Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
CMI Current Transformers - 2RL-401 - Galco Industrial Electronics
Specs
Category Power
View Details
2 suppliers