Pulse Electronics Corporation Pulse Transformers H6062FNLT

Description
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-3788-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3788-2-ND
Pulse Transformers 553-3788-2-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3788-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3788-6-ND
Pulse Transformers 553-3788-6-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3788-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3788-1-ND
Pulse Transformers 553-3788-1-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - H6062FNLT - 809628-H6062FNLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H6062FNLT
809628-H6062FNLT
Pulse Transformers - H6062FNLT 809628-H6062FNLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 809628-H6062FNLT Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100/1000 Base-T Inductance: 350μH Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.689" L x 0.600" W (17.50mm x 15.24mm) Height - Seated (Maximum): 0.225" (5.72mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 809628-H6062FNLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: LAN 10/100/1000 Base-T
Inductance: 350μH
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.689" L x 0.600" W (17.50mm x 15.24mm)
Height - Seated (Maximum): 0.225" (5.72mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)

Buy Now
Pulse Transformer - 166-H6062FNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H6062FNLT
Pulse Transformer 166-H6062FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: H6062FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H6062FNLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: H6062FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H6062FNLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H6062FNLT
Audio Transformers / Signal Transformers H6062FNLT
Audio Transformers / Signal Transformers 1000Base-T SMD PoE 350uH .65Ohms 1-Port

Audio Transformers / Signal Transformers 1000Base-T SMD PoE 350uH .65Ohms 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H6062FNLT
Transformers - Pulse Transformers H6062FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 553-3788-2-ND 809628-H6062FNLT 166-H6062FNLT H6062FNLT H6062FNLT
Product Name Pulse Transformers Pulse Transformers - H6062FNLT Pulse Transformer Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details